Peco Fasteners, Inc. Drill Bit T2D7

Description
JOBBERS LENGTH SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER #7 DRILL DIAMETER - DECIMAL .201 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #7 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER #7 DRILL DIAMETER - DECIMAL .201 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #7 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T2D7 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
T2D7
Drill Bit T2D7
JOBBERS LENGTH SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER #7 DRILL DIAMETER - DECIMAL .201 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #7 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH SPLIT POINT TYPE
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL
  • PACKAGING QUANTITY 12 PER PACK
  • DRILL DIAMETER #7
  • DRILL DIAMETER - DECIMAL .201
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #7
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number T2D7
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 217413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details