Peco Fasteners, Inc. Drill Bit T2D25

Description
JOBBERS LENGTH SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER #25 DRILL DIAMETER - DECIMAL .1495 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #25 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER #25 DRILL DIAMETER - DECIMAL .1495 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #25 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T2D25 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
T2D25
Drill Bit T2D25
JOBBERS LENGTH SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER #25 DRILL DIAMETER - DECIMAL .1495 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #25 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH SPLIT POINT TYPE
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL
  • PACKAGING QUANTITY 12 PER PACK
  • DRILL DIAMETER #25
  • DRILL DIAMETER - DECIMAL .1495
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #25
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number T2D25
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.020 inch (0.5 mm)
Shank 0.039 inch (1.0 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
High Speed Drill 220-GP-29/64 - 220-GP-29/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
7/64" Cobalt Jobber Length Drill - DD4007B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details