Peco Fasteners, Inc. Drill Bit T1M2764

Description
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 6 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 27/64 INCH DRILL DIAMETER - DECIMAL .421875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 27/64 POINT ANGLE - UOM DEG
Datasheet
Description
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 6 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 27/64 INCH DRILL DIAMETER - DECIMAL .421875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 27/64 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T1M2764 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
T1M2764
Drill Bit T1M2764
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 6 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 27/64 INCH DRILL DIAMETER - DECIMAL .421875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 27/64 POINT ANGLE - UOM DEG
  • SPLIT POINT, THREE FLAT TYPE
  • HSS MATERIAL
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • PACKAGING QUANTITY 6 PER PACK
  • COATING BLACK, BRONZE OXIDE COATED
  • DRILL DIAMETER 27/64 INCH
  • DRILL DIAMETER - DECIMAL .421875
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 27/64
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number T1M2764
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182024 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 4.41 inch (112 mm)
Material High Speed Steel; High Speed Steel
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Masonry Bit - 48-20-7851 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 0.375 inch (9.5 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details