Peco Fasteners, Inc. Drill Bit T1D2564

Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 6 PER PACK DRILL DIAMETER 25/64 INCH DRILL DIAMETER - DECIMAL .390625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/64 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 6 PER PACK DRILL DIAMETER 25/64 INCH DRILL DIAMETER - DECIMAL .390625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/64 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T1D2564 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
T1D2564
Drill Bit T1D2564
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 6 PER PACK DRILL DIAMETER 25/64 INCH DRILL DIAMETER - DECIMAL .390625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/64 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL
  • PACKAGING QUANTITY 6 PER PACK
  • DRILL DIAMETER 25/64 INCH
  • DRILL DIAMETER - DECIMAL .390625
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 25/64
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number T1D2564
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bits - 213231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.213 inch (5.4 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details