Peco Fasteners, Inc. Drill Bit T1516

Description
JOBBERS LENGTH TYPE STRAIGHT SHANK TYPE 118 POINT ANGLE CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD PACKAGING QUANTITY 6 PER PACK DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH TYPE STRAIGHT SHANK TYPE 118 POINT ANGLE CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD PACKAGING QUANTITY 6 PER PACK DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T1516 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
T1516
Drill Bit T1516
JOBBERS LENGTH TYPE STRAIGHT SHANK TYPE 118 POINT ANGLE CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD PACKAGING QUANTITY 6 PER PACK DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH TYPE
  • STRAIGHT SHANK TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD
  • PACKAGING QUANTITY 6 PER PACK
  • DRILL DIAMETER 5/16 INCH
  • DRILL DIAMETER - DECIMAL .3125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/16
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number T1516
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details