Peco Fasteners, Inc. Drill Bit T1332

Description
JOBBERS LENGTH TYPE STRAIGHT SHANK TYPE 118 POINT ANGLE CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER 3/32 INCH DRILL DIAMETER - DECIMAL .09375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/32 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH TYPE STRAIGHT SHANK TYPE 118 POINT ANGLE CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER 3/32 INCH DRILL DIAMETER - DECIMAL .09375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/32 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T1332 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
T1332
Drill Bit T1332
JOBBERS LENGTH TYPE STRAIGHT SHANK TYPE 118 POINT ANGLE CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER 3/32 INCH DRILL DIAMETER - DECIMAL .09375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/32 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH TYPE
  • STRAIGHT SHANK TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD
  • PACKAGING QUANTITY 12 PER PACK
  • DRILL DIAMETER 3/32 INCH
  • DRILL DIAMETER - DECIMAL .09375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/32
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number T1332
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1239932 - RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
Material High Speed Steel; HSS
Flutes / Edges 1
View Details
High Speed Drill 220HD-GP-5/16 - 220HD-GP-5/16 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
#10 Carbide Drill x 1-1/2
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details