Peco Fasteners, Inc. Drill Bit T114

Description
JOBBERS LENGTH TYPE STRAIGHT SHANK TYPE 118 POINT ANGLE CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH TYPE STRAIGHT SHANK TYPE 118 POINT ANGLE CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T114 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
T114
Drill Bit T114
JOBBERS LENGTH TYPE STRAIGHT SHANK TYPE 118 POINT ANGLE CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH TYPE
  • STRAIGHT SHANK TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD
  • PACKAGING QUANTITY 12 PER PACK
  • DRILL DIAMETER 1/4 INCH
  • DRILL DIAMETER - DECIMAL .25
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/4
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number T114
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Drill Bits - 216577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Masonry Bit - JRP10 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.250 inch (6.3 mm)
Shank Straight
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details