BI-METAL MATERIAL
6 INCH BLADE LENGTH
6 BLADE LENGTH - DECIMAL
6 BLADE LENGTH - FRACTIONAL
METAL CUT MATERIAL
18 TEETH PER INCH
PACKAGE QUANTITY 5
BLADE LENGTH - DECIMAL - UOM IN
Peco Fasteners, Inc.
Done
Datasheet
Description
BI-METAL MATERIAL
6 INCH BLADE LENGTH
6 BLADE LENGTH - DECIMAL
6 BLADE LENGTH - FRACTIONAL
METAL CUT MATERIAL
18 TEETH PER INCH
PACKAGE QUANTITY 5
BLADE LENGTH - DECIMAL - UOM IN
BI-METAL MATERIAL
6 INCH BLADE LENGTH
6 BLADE LENGTH - DECIMAL
6 BLADE LENGTH - FRACTIONAL
METAL CUT MATERIAL
18 TEETH PER INCH
PACKAGE QUANTITY 5
BLADE LENGTH - DECIMAL - UOM IN