STANDARD, REVERSIBLE CLIP-IN TYPE
BI-METAL MATERIAL
44-7/8 INCH BLADE LENGTH
1/2 INCH BLADE WIDTH
0.02 INCH BLADE THICKNESS
14 TO 18 TEETH PER INCH
CUT MATERIAL METAL
Greenlee Textron, Inc.
Done
Datasheet
Description
STANDARD, REVERSIBLE CLIP-IN TYPE
BI-METAL MATERIAL
44-7/8 INCH BLADE LENGTH
1/2 INCH BLADE WIDTH
0.02 INCH BLADE THICKNESS
14 TO 18 TEETH PER INCH
CUT MATERIAL METAL
STANDARD, REVERSIBLE CLIP-IN TYPE
BI-METAL MATERIAL
44-7/8 INCH BLADE LENGTH
1/2 INCH BLADE WIDTH
0.02 INCH BLADE THICKNESS
14 TO 18 TEETH PER INCH
CUT MATERIAL METAL