R50034 -- DRIVE PIN - NON METRIC
Peco Fasteners, Inc.
Drive Pin - Non Metric
R50034
Description
1-1/2 INCH SHANK LENGTH
1.5 SHANK LENGTH - DECIMAL
1-1/2 SHANK LENGTH - FRACTIONAL
0.3 INCH HEAD DIAMETER
.3 HEAD DIAMETER - DECIMAL
PACKAGING QUANTITY 100
HEAD DIAMETER - DECIMAL - UOM IN
SHANK LENGTH - DECIMAL - UOM IN
Description
1-1/2 INCH SHANK LENGTH
1.5 SHANK LENGTH - DECIMAL
1-1/2 SHANK LENGTH - FRACTIONAL
0.3 INCH HEAD DIAMETER
.3 HEAD DIAMETER - DECIMAL
PACKAGING QUANTITY 100
HEAD DIAMETER - DECIMAL - UOM IN
SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
1-1/2 INCH SHANK LENGTH
1.5 SHANK LENGTH - DECIMAL
1-1/2 SHANK LENGTH - FRACTIONAL
0.3 INCH HEAD DIAMETER
.3 HEAD DIAMETER - DECIMAL
PACKAGING QUANTITY 100
HEAD DIAMETER - DECIMAL - UOM IN
SHANK LENGTH - DECIMAL - UOM IN
- 1-1/2 INCH SHANK LENGTH
- 1.5 SHANK LENGTH - DECIMAL
- 1-1/2 SHANK LENGTH - FRACTIONAL
- 0.3 INCH HEAD DIAMETER
- .3 HEAD DIAMETER - DECIMAL
- PACKAGING QUANTITY 100
- HEAD DIAMETER - DECIMAL - UOM IN
- SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
R50034 |
|
Product Name
|
Drive Pin - Non Metric |
|
Pin Type
|
Drive
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Type
StraightDowel; Ground Hollow Dowel
Bulk/Assorted Package
Bulk
Design Units
Metric
View Details
Length
0.2500 inch (6.35 mm)
Material
Mild Steel
View Details
Pin Type
Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units
English
Nominal Diameter
0.1200 inch (3.05 mm)
View Details
2 suppliers
Pin Type
QuickRelease
Design Units
English; Metric
Nominal Diameter
0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details