Peco Fasteners, Inc. Self Tapping Screw - Non Metric PC834HWH

Description
#8-18 3/4 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD HEX, SLOTTED DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC MATERIAL SPECIFICATION AISI 1016-1024 POINT TYPE AB PROCESS AUSTENITIC STANDARD PACKAGE 1000 PER JAR
Description
#8-18 3/4 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD HEX, SLOTTED DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC MATERIAL SPECIFICATION AISI 1016-1024 POINT TYPE AB PROCESS AUSTENITIC STANDARD PACKAGE 1000 PER JAR

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - PC834HWH - Peco Fasteners, Inc.
Atlanta, GA, USA
Self Tapping Screw - Non Metric
PC834HWH
Self Tapping Screw - Non Metric PC834HWH
#8-18 3/4 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD HEX, SLOTTED DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC MATERIAL SPECIFICATION AISI 1016-1024 POINT TYPE AB PROCESS AUSTENITIC STANDARD PACKAGE 1000 PER JAR
  • #8-18
  • 3/4 INCH LENGTH
  • STAINLESS STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX, SLOTTED DRIVE
  • 1/4 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC
  • MATERIAL SPECIFICATION AISI 1016-1024
  • POINT TYPE AB
  • PROCESS AUSTENITIC
  • STANDARD PACKAGE 1000 PER JAR
Supplier's Site

Technical Specifications

  Peco Fasteners, Inc.
Product Category Screws
Product Number PC834HWH
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Knurled Thumb Screws - 41857 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Machine Screws - 1795721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Pan Head; Other; Pan
Standard Drives Torx; Torx
View Details
M5 X 0.8 Thread, 10mm Head Dia, 5mm Shoulder Length, 303 Stainless Steel - A 9X15M0505 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M5
View Details