PC178DT -- SELF-DRILLING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Drilling Screw - Non Metric
PC178DT
Description
1-7/8 INCH LENGTH
LENGTH - DECIMAL 1.875
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-7/8
PACKAGING QUANTITY 250 PER PLASTIC CARTON
Description
1-7/8 INCH LENGTH
LENGTH - DECIMAL 1.875
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-7/8
PACKAGING QUANTITY 250 PER PLASTIC CARTON
Datasheet
Suppliers
Self-Drilling Screw - Non Metric
PC178DT
1-7/8 INCH LENGTH
LENGTH - DECIMAL 1.875
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-7/8
PACKAGING QUANTITY 250 PER PLASTIC CARTON
- 1-7/8 INCH LENGTH
- LENGTH - DECIMAL 1.875
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-7/8
- PACKAGING QUANTITY 250 PER PLASTIC CARTON
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PC178DT |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.5000 inch (12.7 mm)
View Details
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives
Hex
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details