Peco Fasteners, Inc. Stepped Cone Drill MAG851138

Description
UNIT PACK 1 PACKAGING TYPE CLEAR HANG-UP TUBE MAXIMUM DIAMETER 1-3/8 INCH MAXIMUM DIAMETER - DECIMAL 1.375 MAXIMUM DIAMETER - DECIMAL - UOM IN MAXIMUM DIAMETER - FRACTIONAL 1-3/8
Datasheet
Description
UNIT PACK 1 PACKAGING TYPE CLEAR HANG-UP TUBE MAXIMUM DIAMETER 1-3/8 INCH MAXIMUM DIAMETER - DECIMAL 1.375 MAXIMUM DIAMETER - DECIMAL - UOM IN MAXIMUM DIAMETER - FRACTIONAL 1-3/8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - MAG851138 - Peco Fasteners, Inc.
Atlanta, GA, USA
Stepped Cone Drill
MAG851138
Stepped Cone Drill MAG851138
UNIT PACK 1 PACKAGING TYPE CLEAR HANG-UP TUBE MAXIMUM DIAMETER 1-3/8 INCH MAXIMUM DIAMETER - DECIMAL 1.375 MAXIMUM DIAMETER - DECIMAL - UOM IN MAXIMUM DIAMETER - FRACTIONAL 1-3/8
  • UNIT PACK 1
  • PACKAGING TYPE CLEAR HANG-UP TUBE
  • MAXIMUM DIAMETER 1-3/8 INCH
  • MAXIMUM DIAMETER - DECIMAL 1.375
  • MAXIMUM DIAMETER - DECIMAL - UOM IN
  • MAXIMUM DIAMETER - FRACTIONAL 1-3/8
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number MAG851138
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216218 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Masonry Bit - JRP4 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.188 inch (4.8 mm)
Shank Straight
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details