Ebinger Manufacturing Corp. Masonry Bit JRP4

Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 3-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 3/16 INCH DIA SHANK SIZE UNIFORM DIRECTION OF CUT HARDENED PROCESS 3/16 INCH DRILL SIZE
Datasheet
Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 3-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 3/16 INCH DIA SHANK SIZE UNIFORM DIRECTION OF CUT HARDENED PROCESS 3/16 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - JRP4 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Masonry Bit
JRP4
Masonry Bit JRP4
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 3-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 3/16 INCH DIA SHANK SIZE UNIFORM DIRECTION OF CUT HARDENED PROCESS 3/16 INCH DRILL SIZE
  • PERCUSSION, ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 3/16 INCH DIA SHANK SIZE
  • UNIFORM DIRECTION OF CUT
  • HARDENED PROCESS
  • 3/16 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number JRP4
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Drill Bits - 213540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
3/16
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details
Right-Hand Cobalt Micro-Drill - MD-043 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details