MAG78038X24 -- BELL HANGER DRILL BIT
Peco Fasteners, Inc.
Bell Hanger Drill Bit
MAG78038X24
Description
DRILL SIZE 3/8 INCH
DRILL SIZE - DECIMAL .375
DRILL SIZE - DECIMAL - UOM IN
DRILL SIZE - FRACTIONAL 3/8
OVERALL LENGTH 24 INCH
Description
DRILL SIZE 3/8 INCH
DRILL SIZE - DECIMAL .375
DRILL SIZE - DECIMAL - UOM IN
DRILL SIZE - FRACTIONAL 3/8
OVERALL LENGTH 24 INCH
Datasheet
Suppliers
DRILL SIZE 3/8 INCH
DRILL SIZE - DECIMAL .375
DRILL SIZE - DECIMAL - UOM IN
DRILL SIZE - FRACTIONAL 3/8
OVERALL LENGTH 24 INCH
- DRILL SIZE 3/8 INCH
- DRILL SIZE - DECIMAL .375
- DRILL SIZE - DECIMAL - UOM IN
- DRILL SIZE - FRACTIONAL 3/8
- OVERALL LENGTH 24 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MAG78038X24 |
|
Product Name
|
Bell Hanger Drill Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.295 inch (7.5 mm)
OAL
4.33 inch (110 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
1.875 inch (47.6 mm)
Material
Bi-Metal
View Details
Milwaukee Electric Tool Corporation
Product
Drill
Units
Fractional
Drill Type
Auger Drill Bit
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details