Peco Fasteners, Inc. Auger Drill Bit MAG7151516

Description
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 15/16 INCH DIAMETER - DECIMAL .9375 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 15/16 TWIST LENGTH 4 INCH
Datasheet
Description
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 15/16 INCH DIAMETER - DECIMAL .9375 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 15/16 TWIST LENGTH 4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - MAG7151516 - Peco Fasteners, Inc.
Atlanta, GA, USA
Auger Drill Bit
MAG7151516
Auger Drill Bit MAG7151516
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 15/16 INCH DIAMETER - DECIMAL .9375 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 15/16 TWIST LENGTH 4 INCH
  • SHIP TYPE
  • 6 INCH OVERALL LENGTH
  • FLUTE TYPE TWIST
  • 1 PER UNIT PACK
  • PACKAGING TYPE POUCH
  • COATING BRIGHT FINISH
  • DIAMETER 15/16 INCH
  • DIAMETER - DECIMAL .9375
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 15/16
  • TWIST LENGTH 4 INCH
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number MAG7151516
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 216448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details
Multi-Step™ Drill Bits -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details