Peco Fasteners, Inc. Auger Drill Bit MAG71512

Description
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 1/2 INCH DIAMETER - DECIMAL .5 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1/2 TWIST LENGTH 4 INCH
Datasheet
Description
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 1/2 INCH DIAMETER - DECIMAL .5 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1/2 TWIST LENGTH 4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - MAG71512 - Peco Fasteners, Inc.
Atlanta, GA, USA
Auger Drill Bit
MAG71512
Auger Drill Bit MAG71512
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 1/2 INCH DIAMETER - DECIMAL .5 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1/2 TWIST LENGTH 4 INCH
  • SHIP TYPE
  • 6 INCH OVERALL LENGTH
  • FLUTE TYPE TWIST
  • 1 PER UNIT PACK
  • PACKAGING TYPE POUCH
  • COATING BRIGHT FINISH
  • DIAMETER 1/2 INCH
  • DIAMETER - DECIMAL .5
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 1/2
  • TWIST LENGTH 4 INCH
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number MAG71512
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.268 inch (6.8 mm)
OAL 4.33 inch (110 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Wood Spade Bit - 33A-1/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details