M8X100HBZ -- HEX BOLT - METRIC
Peco Fasteners, Inc.
Hex Bolt - Metric
M8X100HBZ
Description
100 MM
8 NOMINAL DIAMETER
UNF-2A THREAD SERIES
1.25 PITCH
PACKAGING QUANTITY 10 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - UOM MM
PITCH - UOM MM
Description
100 MM
8 NOMINAL DIAMETER
UNF-2A THREAD SERIES
1.25 PITCH
PACKAGING QUANTITY 10 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - UOM MM
PITCH - UOM MM
Datasheet
Suppliers
100 MM
8 NOMINAL DIAMETER
UNF-2A THREAD SERIES
1.25 PITCH
PACKAGING QUANTITY 10 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - UOM MM
PITCH - UOM MM
- 100 MM
- 8 NOMINAL DIAMETER
- UNF-2A THREAD SERIES
- 1.25 PITCH
- PACKAGING QUANTITY 10 PIECES
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - UOM MM
- PITCH - UOM MM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
M8X100HBZ |
|
Product Name
|
Hex Bolt - Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Material
Titanium
Length
0.5000 inch (12.7 mm)
Inch
# 2
View Details
2 suppliers
National Bolt & Nut Corporation
Bolt Type
Machine Bolt
Material
Steel
Finish
Zinc Plated
View Details
Material
Stainless Steel
Length
0.1969 inch (5 mm)
Metric
M2
View Details