M7FWZ -- FLAT/PLAIN WASHER - METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Metric
M7FWZ
Description
FASTENER SIZE M7
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGING QUANTITY 50 PIECES PER PACK
Description
FASTENER SIZE M7
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGING QUANTITY 50 PIECES PER PACK
Datasheet
Suppliers
Flat/Plain Washer - Metric
M7FWZ
FASTENER SIZE M7
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGING QUANTITY 50 PIECES PER PACK
- FASTENER SIZE M7
- FINISH/COATING ZINC PLATED
- TYPE ROUND
- PACKAGING QUANTITY 50 PIECES PER PACK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
M7FWZ |
|
Product Name
|
Flat/Plain Washer - Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish
BlackOxide
Number Size
1-1/2"
View Details
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details