M6X35HBZ -- HEX BOLT - METRIC
Peco Fasteners, Inc.
Hex Bolt - Metric
M6X35HBZ
Description
35 MM
6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
1 PITCH
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - UOM MM
PITCH - UOM MM
Description
35 MM
6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
1 PITCH
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - UOM MM
PITCH - UOM MM
Datasheet
Suppliers
35 MM
6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
1 PITCH
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - UOM MM
PITCH - UOM MM
- 35 MM
- 6 NOMINAL DIAMETER
- UNF-2A THREAD SERIES
- 1 PITCH
- PACKAGING QUANTITY 25 PIECES
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - UOM MM
- PITCH - UOM MM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
M6X35HBZ |
|
Product Name
|
Hex Bolt - Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
0.1969 inch (5 mm)
Metric
M2
View Details
Bolt Type
T-Head Bolt
Material
Steel
Finish
Black Oxide
View Details
National Bolt & Nut Corporation
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Plain
View Details