M5LWZ -- SPRING LOCK WASHER - METRIC
Peco Fasteners, Inc.
Spring Lock Washer - Metric
M5LWZ
Description
SPLIT TYPE
ZINC PLATED FINISH
M5 FASTENER SIZE
PACKAGING QUANTITY 50
Description
SPLIT TYPE
ZINC PLATED FINISH
M5 FASTENER SIZE
PACKAGING QUANTITY 50
Datasheet
Suppliers
Spring Lock Washer - Metric
M5LWZ
SPLIT TYPE
ZINC PLATED FINISH
M5 FASTENER SIZE
PACKAGING QUANTITY 50
- SPLIT TYPE
- ZINC PLATED FINISH
- M5 FASTENER SIZE
- PACKAGING QUANTITY 50
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
M5LWZ |
|
Product Name
|
Spring Lock Washer - Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Washer Type
Flat or USS
Material
Fibre
Inside Diameter
0.385 inch (9.779 mm)
View Details
3 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Material
G300® Polymer
Inside Diameter
0.118 inch (3.000 mm)
Outside Diameter
1.417 inch (36.000 mm)
View Details
Washer Type
Internal tooth
Material
StainlessSteel; Stainless steel
Finish
Plain
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details