M10-1.25X40HBZ -- HEX BOLT - METRIC
Peco Fasteners, Inc.
Hex Bolt - Metric
M10-1.25X40HBZ
Description
40 MM
10 NOMINAL DIAMETER
UNC-2A THREAD SERIES
1.25 PITCH
PACKAGING QUANTITY 10 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - UOM MM
PITCH - UOM MM
Description
40 MM
10 NOMINAL DIAMETER
UNC-2A THREAD SERIES
1.25 PITCH
PACKAGING QUANTITY 10 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - UOM MM
PITCH - UOM MM
Datasheet
Suppliers
40 MM
10 NOMINAL DIAMETER
UNC-2A THREAD SERIES
1.25 PITCH
PACKAGING QUANTITY 10 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - UOM MM
PITCH - UOM MM
- 40 MM
- 10 NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 1.25 PITCH
- PACKAGING QUANTITY 10 PIECES
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - UOM MM
- PITCH - UOM MM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
M10-1.25X40HBZ |
|
Product Name
|
Hex Bolt - Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Bolt Type
Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
Material
Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details