M10-1.0X30HBZ -- HEX BOLT - METRIC
Peco Fasteners, Inc.
Hex Bolt - Metric
M10-1.0X30HBZ
Description
30 MM
10 NOMINAL DIAMETER
UNC-2A THREAD SERIES
1 PITCH
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - UOM MM
PITCH - UOM MM
Description
30 MM
10 NOMINAL DIAMETER
UNC-2A THREAD SERIES
1 PITCH
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - UOM MM
PITCH - UOM MM
Datasheet
Suppliers
30 MM
10 NOMINAL DIAMETER
UNC-2A THREAD SERIES
1 PITCH
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - UOM MM
PITCH - UOM MM
- 30 MM
- 10 NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 1 PITCH
- PACKAGING QUANTITY 25 PIECES
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - UOM MM
- PITCH - UOM MM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
M10-1.0X30HBZ |
|
Product Name
|
Hex Bolt - Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
2.36 inch (60 mm)
View Details