BP83W -- SELF-TAPPING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Tapping Screw - Non Metric
BP83W
Description
3 INCH LENGTH
ZINC PLATED
PAN HEAD
COMBO DRIVE
LENGTH - DECIMAL 3
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
COLOR WHITE
PACKAGING QUANTITY 50 PIECES PER BOX
Description
3 INCH LENGTH
ZINC PLATED
PAN HEAD
COMBO DRIVE
LENGTH - DECIMAL 3
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
COLOR WHITE
PACKAGING QUANTITY 50 PIECES PER BOX
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
BP83W
3 INCH LENGTH
ZINC PLATED
PAN HEAD
COMBO DRIVE
LENGTH - DECIMAL 3
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
COLOR WHITE
PACKAGING QUANTITY 50 PIECES PER BOX
- 3 INCH LENGTH
- ZINC PLATED
- PAN HEAD
- COMBO DRIVE
- LENGTH - DECIMAL 3
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- COLOR WHITE
- PACKAGING QUANTITY 50 PIECES PER BOX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
BP83W |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head; Other; Hex
Material
Steel
Finish
Black, self-colour
View Details
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.6250 inch (15.87 mm)
View Details
2 suppliers
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details