Peco Fasteners, Inc. Hole Saw AV88

Description
BI-METAL BLADE MATERIAL 5-1/2 INCH DIAMETER 5.5 DIAMETER - DECIMAL 5-1/2 DIAMETER - FRACTIONAL PACKAGING QUANTITY 1 PER BO DIAMETER - DECIMAL - UOM IN
Datasheet
Description
BI-METAL BLADE MATERIAL 5-1/2 INCH DIAMETER 5.5 DIAMETER - DECIMAL 5-1/2 DIAMETER - FRACTIONAL PACKAGING QUANTITY 1 PER BO DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - AV88 - Peco Fasteners, Inc.
Atlanta, GA, USA
Hole Saw
AV88
Hole Saw AV88
BI-METAL BLADE MATERIAL 5-1/2 INCH DIAMETER 5.5 DIAMETER - DECIMAL 5-1/2 DIAMETER - FRACTIONAL PACKAGING QUANTITY 1 PER BO DIAMETER - DECIMAL - UOM IN
  • BI-METAL BLADE MATERIAL
  • 5-1/2 INCH DIAMETER
  • 5.5 DIAMETER - DECIMAL
  • 5-1/2 DIAMETER - FRACTIONAL
  • PACKAGING QUANTITY 1 PER BO
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number AV88
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749051 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details