9X1FHPWSZ -- WOOD SCREW - NON METRIC
Peco Fasteners, Inc.
Wood Screw - Non Metric
9X1FHPWSZ
Description
FLAT PHILLIPS TYPE
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#9 NOMINAL DIAMETER
.177 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT PHILLIPS TYPE
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#9 NOMINAL DIAMETER
.177 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
FLAT PHILLIPS TYPE
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#9 NOMINAL DIAMETER
.177 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT PHILLIPS TYPE
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- #9 NOMINAL DIAMETER
- .177 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
9X1FHPWSZ |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives
Hex
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details