916X312HBG5SAEZ -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
916X312HBG5SAEZ
Description
3-1/2 INCH
3.5 LENGTH - DECIMAL
3-1/2 LENGTH - FRACTIONAL
9/16 INCH NOMINAL DIAMETER
18 TPI
SAE APPLICABLE STANDARD
9/16 NOMINAL DIAMETER - FRACTIONAL
.5625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
3-1/2 INCH
3.5 LENGTH - DECIMAL
3-1/2 LENGTH - FRACTIONAL
9/16 INCH NOMINAL DIAMETER
18 TPI
SAE APPLICABLE STANDARD
9/16 NOMINAL DIAMETER - FRACTIONAL
.5625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
3-1/2 INCH
3.5 LENGTH - DECIMAL
3-1/2 LENGTH - FRACTIONAL
9/16 INCH NOMINAL DIAMETER
18 TPI
SAE APPLICABLE STANDARD
9/16 NOMINAL DIAMETER - FRACTIONAL
.5625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 3-1/2 INCH
- 3.5 LENGTH - DECIMAL
- 3-1/2 LENGTH - FRACTIONAL
- 9/16 INCH NOMINAL DIAMETER
- 18 TPI
- SAE APPLICABLE STANDARD
- 9/16 NOMINAL DIAMETER - FRACTIONAL
- .5625 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 25 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
916X312HBG5SAEZ |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
Stud Bolt
Material
Steel
Finish
Black Oxide
View Details
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
2.56 inch (65 mm)
View Details