916FHNSAEZ -- HEX NUT - NON METRIC
Peco Fasteners, Inc.
Hex Nut - Non Metric
916FHNSAEZ
Description
9/16 INCH NOMINAL DIAMETER
18 TPI
SAE APPLICABLE STANDARD
9/16 NOMINAL DIAMETER - FRACTIONAL
.5625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
9/16 INCH NOMINAL DIAMETER
18 TPI
SAE APPLICABLE STANDARD
9/16 NOMINAL DIAMETER - FRACTIONAL
.5625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
9/16 INCH NOMINAL DIAMETER
18 TPI
SAE APPLICABLE STANDARD
9/16 NOMINAL DIAMETER - FRACTIONAL
.5625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
- 9/16 INCH NOMINAL DIAMETER
- 18 TPI
- SAE APPLICABLE STANDARD
- 9/16 NOMINAL DIAMETER - FRACTIONAL
- .5625 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PIECES
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
916FHNSAEZ |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Type
Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size
3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
Material
Steel
View Details
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size
M12
Material
Steel; Low Carbon Steel
View Details
ZAGO Manufacturing Company, Inc.
Type
Hex Nut
Size
#0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material
Steel; Stainless Steel
View Details