Peco Fasteners, Inc. Wood Spade Bit 88824

Description
SOLID TYPE 1-1/2 INCH MAX. BORE DIAMETER 1.5 MAX. BORE DIAMETER - DECIMAL 1-1/2 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE 1-1/2 INCH MAX. BORE DIAMETER 1.5 MAX. BORE DIAMETER - DECIMAL 1-1/2 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 88824 - Peco Fasteners, Inc.
Atlanta, GA, USA
Wood Spade Bit
88824
Wood Spade Bit 88824
SOLID TYPE 1-1/2 INCH MAX. BORE DIAMETER 1.5 MAX. BORE DIAMETER - DECIMAL 1-1/2 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • 1-1/2 INCH MAX. BORE DIAMETER
  • 1.5 MAX. BORE DIAMETER - DECIMAL
  • 1-1/2 MAX. BORE DIAMETER - FRACTIONAL
  • PACKAGE QUANTITY 1
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 88824
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Drill Bit - 53124 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.438 inch (11.1 mm)
View Details
2 suppliers
3/8 X 3/8 X 1/2 X 2 - 2F RH CARBIDE - 0235T20605002 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details