Peco Fasteners, Inc. Wood Spade Bit 88822

Description
SOLID TYPE 1-3/8 INCH MAX. BORE DIAMETER 1.375 MAX. BORE DIAMETER - DECIMAL 1-3/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE 1-3/8 INCH MAX. BORE DIAMETER 1.375 MAX. BORE DIAMETER - DECIMAL 1-3/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 88822 - Peco Fasteners, Inc.
Atlanta, GA, USA
Wood Spade Bit
88822
Wood Spade Bit 88822
SOLID TYPE 1-3/8 INCH MAX. BORE DIAMETER 1.375 MAX. BORE DIAMETER - DECIMAL 1-3/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • 1-3/8 INCH MAX. BORE DIAMETER
  • 1.375 MAX. BORE DIAMETER - DECIMAL
  • 1-3/8 MAX. BORE DIAMETER - FRACTIONAL
  • PACKAGE QUANTITY 1
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 88822
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 213900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.043 inch (1.1 mm)
OAL 1.42 inch (36 mm)
Material High Speed Steel; Hss
View Details
High Speed Drill 220-3/16 - 220-3/16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
8.5MM Carbide Jobber Drill with Composite Tip - 220-3346 8.5mm comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Jobber
View Details