Peco Fasteners, Inc. Wood Spade Bit 88815

Description
SOLID TYPE 15/16 INCH MAX. BORE DIAMETER .9375 MAX. BORE DIAMETER - DECIMAL 15/16 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE 15/16 INCH MAX. BORE DIAMETER .9375 MAX. BORE DIAMETER - DECIMAL 15/16 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 88815 - Peco Fasteners, Inc.
Atlanta, GA, USA
Wood Spade Bit
88815
Wood Spade Bit 88815
SOLID TYPE 15/16 INCH MAX. BORE DIAMETER .9375 MAX. BORE DIAMETER - DECIMAL 15/16 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • 15/16 INCH MAX. BORE DIAMETER
  • .9375 MAX. BORE DIAMETER - DECIMAL
  • 15/16 MAX. BORE DIAMETER - FRACTIONAL
  • PACKAGE QUANTITY 1
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 88815
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
E-Z LOK™ Drill - Brad Point - HSS - 17/64 - 360-1764BP - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 17/64
View Details
Indexable Drills - CoroDrill 880 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details