Peco Fasteners, Inc. Wood Spade Bit 88807

Description
SOLID TYPE 7/16 INCH MAX. BORE DIAMETER .4375 MAX. BORE DIAMETER - DECIMAL 7/16 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE 7/16 INCH MAX. BORE DIAMETER .4375 MAX. BORE DIAMETER - DECIMAL 7/16 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 88807 - Peco Fasteners, Inc.
Atlanta, GA, USA
Wood Spade Bit
88807
Wood Spade Bit 88807
SOLID TYPE 7/16 INCH MAX. BORE DIAMETER .4375 MAX. BORE DIAMETER - DECIMAL 7/16 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • 7/16 INCH MAX. BORE DIAMETER
  • .4375 MAX. BORE DIAMETER - DECIMAL
  • 7/16 MAX. BORE DIAMETER - FRACTIONAL
  • PACKAGE QUANTITY 1
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 88807
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216280 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.858 inch (98.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
High Speed Drill 220-5/64 - 220-5/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bit Sets - 2486178 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details