Peco Fasteners, Inc. Wood Spade Bit 88712

Description
SOLID TYPE 16 INCH OVERALL LENGTH 3/4 INCH MAX. BORE DIAMETER .75 MAX. BORE DIAMETER - DECIMAL 3/4 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE 16 INCH OVERALL LENGTH 3/4 INCH MAX. BORE DIAMETER .75 MAX. BORE DIAMETER - DECIMAL 3/4 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 88712 - Peco Fasteners, Inc.
Atlanta, GA, USA
Wood Spade Bit
88712
Wood Spade Bit 88712
SOLID TYPE 16 INCH OVERALL LENGTH 3/4 INCH MAX. BORE DIAMETER .75 MAX. BORE DIAMETER - DECIMAL 3/4 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • 16 INCH OVERALL LENGTH
  • 3/4 INCH MAX. BORE DIAMETER
  • .75 MAX. BORE DIAMETER - DECIMAL
  • 3/4 MAX. BORE DIAMETER - FRACTIONAL
  • PACKAGE QUANTITY 1
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 88712
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.272 inch (6.9 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
High Speed Drill 220-GP-29/64 - 220-GP-29/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 173595 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 21.26 inch (540 mm)
Material Carbide; Tungsten Carbide
# of Pieces 1
View Details