Peco Fasteners, Inc. Anchor 8579J

Description
CONICAL TYPE PLASTIC MATERIAL BLUE FINISH 1 INCH ANCHOR LENGTH 1/4 INCH DIA DRILL SIZE #10-12 ANCHOR SIZE PACKAGING QUANTITY 24 PER CASE, 100 PER JAR
Datasheet
Description
CONICAL TYPE PLASTIC MATERIAL BLUE FINISH 1 INCH ANCHOR LENGTH 1/4 INCH DIA DRILL SIZE #10-12 ANCHOR SIZE PACKAGING QUANTITY 24 PER CASE, 100 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 8579J - Peco Fasteners, Inc.
Atlanta, GA, USA
Anchor
8579J
Anchor 8579J
CONICAL TYPE PLASTIC MATERIAL BLUE FINISH 1 INCH ANCHOR LENGTH 1/4 INCH DIA DRILL SIZE #10-12 ANCHOR SIZE PACKAGING QUANTITY 24 PER CASE, 100 PER JAR
  • CONICAL TYPE
  • PLASTIC MATERIAL
  • BLUE FINISH
  • 1 INCH ANCHOR LENGTH
  • 1/4 INCH DIA DRILL SIZE
  • #10-12 ANCHOR SIZE
  • PACKAGING QUANTITY 24 PER CASE, 100 PER JAR
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Anchors
Product Number 8579J
Product Name Anchor
Anchor Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1776885 - RS Components, Ltd.
Specs
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Concrete Anchor - 02730 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.2500 inch (6.35 mm)
Anchor Length 3.75 inch (95.25 mm)
View Details