832X38PHPTFZ -- SELF-TAPPING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Tapping Screw - Non Metric
832X38PHPTFZ
Description
F
3/8 INCH LENGTH
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .375
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/8
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Description
F
3/8 INCH LENGTH
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .375
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/8
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Datasheet
Suppliers
F
3/8 INCH LENGTH
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .375
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/8
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
- F
- 3/8 INCH LENGTH
- PAN HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL .375
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3/8
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
832X38PHPTFZ |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
National Bolt & Nut Corporation
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details