Peco Fasteners, Inc. Drive Bit 803R

Description
SQUARE TYPE 1-15/16 INCH OVERALL LENGTH #3 BIT SIZE #3 BIT SIZE - FRACTIONAL
Datasheet
Description
SQUARE TYPE 1-15/16 INCH OVERALL LENGTH #3 BIT SIZE #3 BIT SIZE - FRACTIONAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 803R - Peco Fasteners, Inc.
Atlanta, GA, USA
Drive Bit
803R
Drive Bit 803R
SQUARE TYPE 1-15/16 INCH OVERALL LENGTH #3 BIT SIZE #3 BIT SIZE - FRACTIONAL
  • SQUARE TYPE
  • 1-15/16 INCH OVERALL LENGTH
  • #3 BIT SIZE
  • #3 BIT SIZE - FRACTIONAL
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 803R
Product Name Drive Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Taper Shank Drill 200C-1-11/32 - 200C-1-11/32 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
Drill Bits - 173269 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 4.61 inch (117 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details