Minerallac Company Drill Bit 91922

Description
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 25/64 INCH SHANK SIZE 135 POINT ANGLE 6 PER PACK DRILL DIAMETER 25/64 INCH DRILL DIAMETER - DECIMAL .3906 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/64 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 25/64 INCH SHANK SIZE 135 POINT ANGLE 6 PER PACK DRILL DIAMETER 25/64 INCH DRILL DIAMETER - DECIMAL .3906 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/64 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91922 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91922
Drill Bit 91922
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 25/64 INCH SHANK SIZE 135 POINT ANGLE 6 PER PACK DRILL DIAMETER 25/64 INCH DRILL DIAMETER - DECIMAL .3906 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/64 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • STRAIGHT SHANK TYPE
  • 25/64 INCH SHANK SIZE
  • 135 POINT ANGLE
  • 6 PER PACK
  • DRILL DIAMETER 25/64 INCH
  • DRILL DIAMETER - DECIMAL .3906
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 25/64
  • POINT ANGLE - UOM DEG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91922
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239921 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saw - 86226 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details
Carbide Drills - Jobber Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details