78X8HBG5USSZ -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
78X8HBG5USSZ
Description
8 INCH
8 LENGTH - DECIMAL
8 LENGTH - FRACTIONAL
7/8 INCH NOMINAL DIAMETER
9 TPI
USS APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 5 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
8 INCH
8 LENGTH - DECIMAL
8 LENGTH - FRACTIONAL
7/8 INCH NOMINAL DIAMETER
9 TPI
USS APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 5 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
8 INCH
8 LENGTH - DECIMAL
8 LENGTH - FRACTIONAL
7/8 INCH NOMINAL DIAMETER
9 TPI
USS APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 5 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 8 INCH
- 8 LENGTH - DECIMAL
- 8 LENGTH - FRACTIONAL
- 7/8 INCH NOMINAL DIAMETER
- 9 TPI
- USS APPLICABLE STANDARD
- 7/8 NOMINAL DIAMETER - FRACTIONAL
- .875 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 5 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
78X8HBG5USSZ |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
0.3937 inch (10 mm)
Metric
M3
View Details
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details
Screw Type
Pan Head Screw
Head Type
Pan Head
Metric
M6
View Details
Material
Steel
Finish
Black Oxide
Metric
M4; M5; M6; M8; M10; M12; M16; M20
View Details