78X612HBG2Z -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
78X612HBG2Z
Description
PARTIALLY THREADED TYPE
6-1/2 INCH
6.5 LENGTH - DECIMAL
6-1/2 LENGTH - FRACTIONAL
7/8 INCH NOMINAL DIAMETER
9 TPI
USS APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 15 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
PARTIALLY THREADED TYPE
6-1/2 INCH
6.5 LENGTH - DECIMAL
6-1/2 LENGTH - FRACTIONAL
7/8 INCH NOMINAL DIAMETER
9 TPI
USS APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 15 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
PARTIALLY THREADED TYPE
6-1/2 INCH
6.5 LENGTH - DECIMAL
6-1/2 LENGTH - FRACTIONAL
7/8 INCH NOMINAL DIAMETER
9 TPI
USS APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 15 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- PARTIALLY THREADED TYPE
- 6-1/2 INCH
- 6.5 LENGTH - DECIMAL
- 6-1/2 LENGTH - FRACTIONAL
- 7/8 INCH NOMINAL DIAMETER
- 9 TPI
- USS APPLICABLE STANDARD
- 7/8 NOMINAL DIAMETER - FRACTIONAL
- .875 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 15 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
78X612HBG2Z |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
2.36 inch (60 mm)
View Details
Bolt Type
U-Bolt
Material
Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Bolt Type
Stud Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details