78X3HBG8USSYZ -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
78X3HBG8USSYZ
Description
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
7/8 INCH NOMINAL DIAMETER
9 TPI
USS APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
COLOR YELLOW
PACKAGING QUANTITY 15 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
7/8 INCH NOMINAL DIAMETER
9 TPI
USS APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
COLOR YELLOW
PACKAGING QUANTITY 15 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
7/8 INCH NOMINAL DIAMETER
9 TPI
USS APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
COLOR YELLOW
PACKAGING QUANTITY 15 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 3 INCH
- 3 LENGTH - DECIMAL
- 3 LENGTH - FRACTIONAL
- 7/8 INCH NOMINAL DIAMETER
- 9 TPI
- USS APPLICABLE STANDARD
- 7/8 NOMINAL DIAMETER - FRACTIONAL
- .875 NOMINAL DIAMETER - DECIMAL
- COLOR YELLOW
- PACKAGING QUANTITY 15 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
78X3HBG8USSYZ |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Bolt Type
Flange Bolt; Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Material
Steel
Finish
Zinc Chromate (optional feature); Plain
Fastener Standards
ASME/ANSI; ANSI B18.3.1M
View Details