Peco Fasteners, Inc. Spring Pin - Non Metric 732X158RPZ

Description
SLOTTED TYPE 1-5/8 INCH 1.625 LENGTH - DECIMAL 1-5/8 LENGTH - FRACTIONAL 7/32 INCH NOMINAL DIAMETER 7/32 NOMINAL DIAMETER - FRACTIONAL .21875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 1-5/8 INCH 1.625 LENGTH - DECIMAL 1-5/8 LENGTH - FRACTIONAL 7/32 INCH NOMINAL DIAMETER 7/32 NOMINAL DIAMETER - FRACTIONAL .21875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Pin - Non Metric - 732X158RPZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Spring Pin - Non Metric
732X158RPZ
Spring Pin - Non Metric 732X158RPZ
SLOTTED TYPE 1-5/8 INCH 1.625 LENGTH - DECIMAL 1-5/8 LENGTH - FRACTIONAL 7/32 INCH NOMINAL DIAMETER 7/32 NOMINAL DIAMETER - FRACTIONAL .21875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 1-5/8 INCH
  • 1.625 LENGTH - DECIMAL
  • 1-5/8 LENGTH - FRACTIONAL
  • 7/32 INCH NOMINAL DIAMETER
  • 7/32 NOMINAL DIAMETER - FRACTIONAL
  • .21875 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 25 PIECES PER PACK
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Industrial Pins
Product Number 732X158RPZ
Product Name Spring Pin - Non Metric
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English
Nominal Diameter 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.6880 inch (17.48 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details