Peco Fasteners, Inc. Threaded Rod - Metric 6MMX1MTRZ

Description
STRAIGHT TYPE 3 M OVERALL LENGTH 6 NOMINAL DIAMETER PACKAGING QUANTITY 50 PIECES PER BUNDLE NOMINAL DIAMETER - UOM MM
Datasheet
Description
STRAIGHT TYPE 3 M OVERALL LENGTH 6 NOMINAL DIAMETER PACKAGING QUANTITY 50 PIECES PER BUNDLE NOMINAL DIAMETER - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Metric - 6MMX1MTRZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Threaded Rod - Metric
6MMX1MTRZ
Threaded Rod - Metric 6MMX1MTRZ
STRAIGHT TYPE 3 M OVERALL LENGTH 6 NOMINAL DIAMETER PACKAGING QUANTITY 50 PIECES PER BUNDLE NOMINAL DIAMETER - UOM MM
  • STRAIGHT TYPE
  • 3 M OVERALL LENGTH
  • 6 NOMINAL DIAMETER
  • PACKAGING QUANTITY 50 PIECES PER BUNDLE
  • NOMINAL DIAMETER - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Threaded Rod
Product Number 6MMX1MTRZ
Product Name Threaded Rod - Metric
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB060032109 - BUMAX®
Specs
Length 1.26 inch (32 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rods - 1757040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.92 inch (125 mm)
Material Stainless Steel
Design Units Metric
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details