6LFWB -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
6LFWB
Description
MATERIAL BRASS
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
DESIGNATED SIZE #6L
Description
MATERIAL BRASS
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
DESIGNATED SIZE #6L
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
6LFWB
MATERIAL BRASS
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
DESIGNATED SIZE #6L
- MATERIAL BRASS
- TYPE ROUND
- PACKAGE QUANTITY 100 PIECES
- DESIGNATED SIZE #6L
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
6LFWB |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Flat or USS
Material
Steel
Inside Diameter
0.250 inch (6.350 mm)
View Details
Washer Type
Flat or USS
Material
Steel
Finish
BlackOxide
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers