632X34FILHSMSZ -- MACHINE SCREW - NON METRIC
Peco Fasteners, Inc.
Machine Screw - Non Metric
632X34FILHSMSZ
Description
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
.138 NOMINAL DIAMETER - DECIMAL
FILLISTER HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
.138 NOMINAL DIAMETER - DECIMAL
FILLISTER HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
.138 NOMINAL DIAMETER - DECIMAL
FILLISTER HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 3/4 INCH
- .75 LENGTH - DECIMAL
- 3/4 LENGTH - FRACTIONAL
- #6 NOMINAL DIAMETER
- 32 TPI
- .138 NOMINAL DIAMETER - DECIMAL
- FILLISTER HEAD STYLE
- DRIVE STYLE SLOTTED
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
632X34FILHSMSZ |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Fillister Head
|
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details