Peco Fasteners, Inc. Drive Bit 60TR20

Description
TORX WITH PIN TYPE 1 INCH OVERALL LENGTH HEX DRIVE END SHAPE #20 BIT SIZE #20 BIT SIZE - FRACTIONAL
Datasheet
Description
TORX WITH PIN TYPE 1 INCH OVERALL LENGTH HEX DRIVE END SHAPE #20 BIT SIZE #20 BIT SIZE - FRACTIONAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 60TR20 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drive Bit
60TR20
Drive Bit 60TR20
TORX WITH PIN TYPE 1 INCH OVERALL LENGTH HEX DRIVE END SHAPE #20 BIT SIZE #20 BIT SIZE - FRACTIONAL
  • TORX WITH PIN TYPE
  • 1 INCH OVERALL LENGTH
  • HEX DRIVE END SHAPE
  • #20 BIT SIZE
  • #20 BIT SIZE - FRACTIONAL
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 60TR20
Product Name Drive Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711445-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details
Wire Installation Drill Bit - 82308 - Minerallac Company
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details