Minerallac Company Wire Installation Drill Bit 82308

Description
EXTRA LENGTH TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 18 INCH OVERALL LENGTH 4-3/4 INCH FLUTE LENGTH ROUND SHANK TYPE 1/2 INCH SHANK SIZE 1/2 INCH DRILL SIZE POINT TYPE NON-SCREW TIP POINT ANGLE (DEG) 82
Datasheet
Description
EXTRA LENGTH TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 18 INCH OVERALL LENGTH 4-3/4 INCH FLUTE LENGTH ROUND SHANK TYPE 1/2 INCH SHANK SIZE 1/2 INCH DRILL SIZE POINT TYPE NON-SCREW TIP POINT ANGLE (DEG) 82
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 82308 - Minerallac Company
Hampshire, IL, USA
Wire Installation Drill Bit
82308
Wire Installation Drill Bit 82308
EXTRA LENGTH TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 18 INCH OVERALL LENGTH 4-3/4 INCH FLUTE LENGTH ROUND SHANK TYPE 1/2 INCH SHANK SIZE 1/2 INCH DRILL SIZE POINT TYPE NON-SCREW TIP POINT ANGLE (DEG) 82
  • EXTRA LENGTH TYPE
  • MIDDLE CARBON STEEL MATERIAL
  • POLISHED FINISH
  • 18 INCH OVERALL LENGTH
  • 4-3/4 INCH FLUTE LENGTH
  • ROUND SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 1/2 INCH DRILL SIZE
  • POINT TYPE NON-SCREW TIP
  • POINT ANGLE (DEG) 82
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 82308
Product Name Wire Installation Drill Bit
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
Shank Round
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711207-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
Drill Bit - 33315 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details