Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
PECO FASTENERS, INC.
60T15 -- DRIVE BIT
Peco Fasteners, Inc.
Drive Bit
60T15
Description
TORX TYPE HEX DRIVE END SHAPE #15 BIT SIZE #15 BIT SIZE - FRACTIONAL
Peco Fasteners, Inc.
Done
Datasheet
Description
TORX TYPE HEX DRIVE END SHAPE #15 BIT SIZE #15 BIT SIZE - FRACTIONAL
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Peco Fasteners, Inc.
Atlanta, GA, USA
Drive Bit
60T15
Drive Bit
60T15
TORX TYPE HEX DRIVE END SHAPE #15 BIT SIZE #15 BIT SIZE - FRACTIONAL
TORX TYPE
HEX DRIVE END SHAPE
#15 BIT SIZE
#15 BIT SIZE - FRACTIONAL
Supplier's Site
Datasheet
Technical Specifications
Peco Fasteners, Inc.
Product Category
Drill Bits
Product Number
60T15
Product Name
Drive Bit
Product
Drill
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Hole Saw, Carbide Tipped, 2 3/8"
910-9083-C
Specs
Drill Type
Core Drill
Diameter
2.375 inch (60.3 mm)
Material
Carbide
View Details
RS Components, Ltd.
Drill Bits
215243
Specs
Diameter
0.217 inch (5.5 mm)
OAL
3.35 inch (85 mm)
Material
Carbide; Carbide tipped
View Details
CS UNITEC
Unicore Thin Kerf Wet Diamond Core Bit
4CB255UF
Specs
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details
Gilson Company, Inc.
Open Head Asphalt Core Bit, 3" OD(76.2mm)
CDA-230
View Details