58X6HBG5SAEZ -- HEX BOLT - NON METRIC
Peco Fasteners, Inc.
Hex Bolt - Non Metric
58X6HBG5SAEZ
Description
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
5/8 INCH NOMINAL DIAMETER
18 TPI
SAE APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
5/8 INCH NOMINAL DIAMETER
18 TPI
SAE APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
5/8 INCH NOMINAL DIAMETER
18 TPI
SAE APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECES
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 6 INCH
- 6 LENGTH - DECIMAL
- 6 LENGTH - FRACTIONAL
- 5/8 INCH NOMINAL DIAMETER
- 18 TPI
- SAE APPLICABLE STANDARD
- 5/8 NOMINAL DIAMETER - FRACTIONAL
- .625 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 25 PIECES
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
58X6HBG5SAEZ |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
0.1969 inch (5 mm)
Metric
M2
View Details
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.6250 inch (15.87 mm)
View Details
2 suppliers