58X5CBZ -- CARRIAGE BOLT - NON METRIC
Peco Fasteners, Inc.
Carriage Bolt - Non Metric
58X5CBZ
Description
ROUND HEAD, SQUARE NECK TYPE
5 INCH
5 LENGTH - DECIMAL
5 LENGTH - FRACTIONAL
5/8 INCH NOMINAL DIAMETER
11 TPI
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
ROUND HEAD, SQUARE NECK TYPE
5 INCH
5 LENGTH - DECIMAL
5 LENGTH - FRACTIONAL
5/8 INCH NOMINAL DIAMETER
11 TPI
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
ROUND HEAD, SQUARE NECK TYPE
5 INCH
5 LENGTH - DECIMAL
5 LENGTH - FRACTIONAL
5/8 INCH NOMINAL DIAMETER
11 TPI
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PIECE PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- ROUND HEAD, SQUARE NECK TYPE
- 5 INCH
- 5 LENGTH - DECIMAL
- 5 LENGTH - FRACTIONAL
- 5/8 INCH NOMINAL DIAMETER
- 11 TPI
- 5/8 NOMINAL DIAMETER - FRACTIONAL
- .625 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 25 PIECE PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
58X5CBZ |
|
Product Name
|
Carriage Bolt - Non Metric |
|
Bolt Type
|
Carriage Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Chromate (optional feature); Plain
View Details