Peco Fasteners, Inc. Threaded Rod - Non Metric 58X12TRSS

Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 5/8 INCH NOMINAL DIAMETER 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 8 PIECES PER BUNDLE NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 5/8 INCH NOMINAL DIAMETER 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 8 PIECES PER BUNDLE NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 58X12TRSS - Peco Fasteners, Inc.
Atlanta, GA, USA
Threaded Rod - Non Metric
58X12TRSS
Threaded Rod - Non Metric 58X12TRSS
STRAIGHT TYPE STAINLESS STEEL MATERIAL 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 5/8 INCH NOMINAL DIAMETER 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 8 PIECES PER BUNDLE NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • STAINLESS STEEL MATERIAL
  • 12 FT OVERALL LENGTH
  • 144 OVERALL LENGTH IN INCH
  • 5/8 INCH NOMINAL DIAMETER
  • 5/8 NOMINAL DIAMETER - FRACTIONAL
  • .625 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 8 PIECES PER BUNDLE
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Threaded Rod
Product Number 58X12TRSS
Product Name Threaded Rod - Non Metric
Length 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Design Units English
Inch 1"
View Details
Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods - 2010201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 39.37 inch (1000 mm)
Material Stainless Steel
Finish Plain
View Details